Vishay Intertechnology, Inc. Through Hole Resistors RWR84S5110FSS73

Description
511 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
511 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S5110FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5110FSS73-ND
Through Hole Resistors RWR84S5110FSS73-ND
511 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 511 OHM 7W 1% WW AXIAL - RWR84S5110FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 7W 1% WW AXIAL
RWR84S5110FSS73
RES 511 OHM 7W 1% WW AXIAL RWR84S5110FSS73
RES 511ohm 7W 1% WW AXIAL

RES 511ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S5110FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5110FSS73
Wirewound Resistors 3110-RWR84S5110FSS73
EGS-10-80 511 1% RWR84S5110FS S73

EGS-10-80 511 1% RWR84S5110FS S73

Supplier's Site Datasheet
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3934 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3934
Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3934
Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,511Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S5110FSS73-ND RWR84S5110FSS73 3110-RWR84S5110FSS73 64C3934
Product Name Through Hole Resistors RES 511 OHM 7W 1% WW AXIAL Wirewound Resistors Resistor,metal Alloy,511Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details