Vishay Intertechnology, Inc. Through Hole Resistors RWR84S75R0FSRSL

Description
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S75R0FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S75R0FSRSL-ND
Through Hole Resistors RWR84S75R0FSRSL-ND
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 7W 1% WW AXIAL - RWR84S75R0FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 7W 1% WW AXIAL
RWR84S75R0FSRSL
RES 75 OHM 7W 1% WW AXIAL RWR84S75R0FSRSL
RES 75ohm 7W 1% WW AXIAL

RES 75ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S75R0FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S75R0FSRSL
Wirewound Resistors 3110-RWR84S75R0FSRSL
EGS-10-80 75 1% RWR84S75R0FS RSL

EGS-10-80 75 1% RWR84S75R0FS RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S75R0FSRSL-ND RWR84S75R0FSRSL 3110-RWR84S75R0FSRSL
Product Name Through Hole Resistors RES 75 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details