Vishay Intertechnology, Inc. RES 5.11 OHM 7W 1% WW AXIAL RWR84S5R11FRS73

Description
RES 5.11ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 7W 1% WW AXIAL - RWR84S5R11FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 7W 1% WW AXIAL
RWR84S5R11FRS73
RES 5.11 OHM 7W 1% WW AXIAL RWR84S5R11FRS73
RES 5.11ohm 7W 1% WW AXIAL

RES 5.11ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5R11FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R11FRS73-ND
Through Hole Resistors RWR84S5R11FRS73-ND
5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5R11FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R11FRS73
Wirewound Resistors 3110-RWR84S5R11FRS73
EGS-10-80 5.11 1% RWR84S5R11FR S73

EGS-10-80 5.11 1% RWR84S5R11FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S5R11FRS73 RWR84S5R11FRS73-ND 3110-RWR84S5R11FRS73
Product Name RES 5.11 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details