Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5R36FRBSL

Description
EGS-10-80 5.36 1% RWR84S5R36FR BSL
Request a Quote Datasheet
Description
EGS-10-80 5.36 1% RWR84S5R36FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5R36FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R36FRBSL
Wirewound Resistors 3110-RWR84S5R36FRBSL
EGS-10-80 5.36 1% RWR84S5R36FR BSL

EGS-10-80 5.36 1% RWR84S5R36FR BSL

Supplier's Site Datasheet
RES 5.36 OHM 7W 1% WW AXIAL - RWR84S5R36FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 7W 1% WW AXIAL
RWR84S5R36FRBSL
RES 5.36 OHM 7W 1% WW AXIAL RWR84S5R36FRBSL
RES 5.36ohm 7W 1% WW AXIAL

RES 5.36ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5R36FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R36FRBSL-ND
Through Hole Resistors RWR84S5R36FRBSL-ND
5.36 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.36 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5R36FRBSL RWR84S5R36FRBSL RWR84S5R36FRBSL-ND
Product Name Wirewound Resistors RES 5.36 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5.36 ohms 5.36 ohms 5.36 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details