Vishay Intertechnology, Inc. RES 5.62K OHM 7W 1% WW AXIAL RWR84S5621FSS73

Description
RES 5.62Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.62Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62K OHM 7W 1% WW AXIAL - RWR84S5621FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 7W 1% WW AXIAL
RWR84S5621FSS73
RES 5.62K OHM 7W 1% WW AXIAL RWR84S5621FSS73
RES 5.62Kohm 7W 1% WW AXIAL

RES 5.62Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5621FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5621FSS73-ND
Through Hole Resistors RWR84S5621FSS73-ND
5.62 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5621FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5621FSS73
Wirewound Resistors 3110-RWR84S5621FSS73
EGS-10-80 5.62K 1% RWR84S5621FS S73

EGS-10-80 5.62K 1% RWR84S5621FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S5621FSS73 RWR84S5621FSS73-ND 3110-RWR84S5621FSS73
Product Name RES 5.62K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details