Vishay Intertechnology, Inc. RES 8.06K OHM 7W 1% WW AXIAL RWR84S8061FRS73

Description
RES 8.06Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.06Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.06K OHM 7W 1% WW AXIAL - RWR84S8061FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 7W 1% WW AXIAL
RWR84S8061FRS73
RES 8.06K OHM 7W 1% WW AXIAL RWR84S8061FRS73
RES 8.06Kohm 7W 1% WW AXIAL

RES 8.06Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8061FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8061FRS73-ND
Through Hole Resistors RWR84S8061FRS73-ND
8.06 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S8061FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8061FRS73
Wirewound Resistors 3110-RWR84S8061FRS73
EGS-10-80 8.06K 1% RWR84S8061FR S73

EGS-10-80 8.06K 1% RWR84S8061FR S73

Supplier's Site Datasheet
Resistor,metal Alloy,8.06Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C4088 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,8.06Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C4088
Resistor,metal Alloy,8.06Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C4088
Resistor,Metal Alloy,8.06KOhms,1+/- % Tol,-20,20ppm-TC

Resistor,Metal Alloy,8.06KOhms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RWR84S8061FRS73 RWR84S8061FRS73-ND 3110-RWR84S8061FRS73 64C4088
Product Name RES 8.06K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor,metal Alloy,8.06Kohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details