Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6191FRBSL

Description
EGS-10-80 6.19K 1% RWR84S6191FR BSL
Request a Quote Datasheet
Description
EGS-10-80 6.19K 1% RWR84S6191FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6191FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6191FRBSL
Wirewound Resistors 3110-RWR84S6191FRBSL
EGS-10-80 6.19K 1% RWR84S6191FR BSL

EGS-10-80 6.19K 1% RWR84S6191FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6191FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6191FRBSL-ND
Through Hole Resistors RWR84S6191FRBSL-ND
6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.19K OHM 7W 1% WW AXIAL - RWR84S6191FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 7W 1% WW AXIAL
RWR84S6191FRBSL
RES 6.19K OHM 7W 1% WW AXIAL RWR84S6191FRBSL
RES 6.19Kohm 7W 1% WW AXIAL

RES 6.19Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6191FRBSL RWR84S6191FRBSL-ND RWR84S6191FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.19K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6190 ohms 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers