Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6341FSRSL

Description
EGS-10-80 6.34K 1% RWR84S6341FS RSL
Request a Quote Datasheet
Description
EGS-10-80 6.34K 1% RWR84S6341FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6341FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6341FSRSL
Wirewound Resistors 3110-RWR84S6341FSRSL
EGS-10-80 6.34K 1% RWR84S6341FS RSL

EGS-10-80 6.34K 1% RWR84S6341FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6341FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6341FSRSL-ND
Through Hole Resistors RWR84S6341FSRSL-ND
6.34 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.34 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.34K OHM 7W 1% WW AXIAL - RWR84S6341FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 7W 1% WW AXIAL
RWR84S6341FSRSL
RES 6.34K OHM 7W 1% WW AXIAL RWR84S6341FSRSL
RES 6.34Kohm 7W 1% WW AXIAL

RES 6.34Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6341FSRSL RWR84S6341FSRSL-ND RWR84S6341FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.34K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details