Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6R65FRBSL

Description
EGS-10-80 6.65 1% RWR84S6R65FR BSL
Request a Quote Datasheet
Description
EGS-10-80 6.65 1% RWR84S6R65FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6R65FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6R65FRBSL
Wirewound Resistors 3110-RWR84S6R65FRBSL
EGS-10-80 6.65 1% RWR84S6R65FR BSL

EGS-10-80 6.65 1% RWR84S6R65FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6R65FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6R65FRBSL-ND
Through Hole Resistors RWR84S6R65FRBSL-ND
6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.65 OHM 7W 1% WW AXIAL - RWR84S6R65FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 7W 1% WW AXIAL
RWR84S6R65FRBSL
RES 6.65 OHM 7W 1% WW AXIAL RWR84S6R65FRBSL
RES 6.65ohm 7W 1% WW AXIAL

RES 6.65ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6R65FRBSL RWR84S6R65FRBSL-ND RWR84S6R65FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.65 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CFTR68JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1-1630027-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.4 ohms
Tolerance 5 +/- %
View Details
3 suppliers