Vishay Intertechnology, Inc. RES 49.9 OHM 7W 1% WW AXIAL RWR84S49R9FRRSL

Description
RES 49.9ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 49.9ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9 OHM 7W 1% WW AXIAL - RWR84S49R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9 OHM 7W 1% WW AXIAL
RWR84S49R9FRRSL
RES 49.9 OHM 7W 1% WW AXIAL RWR84S49R9FRRSL
RES 49.9ohm 7W 1% WW AXIAL

RES 49.9ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S49R9FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S49R9FRRSL
Wirewound Resistors 3110-RWR84S49R9FRRSL
EGS-10-80 49.9 1% RWR84S49R9FR RSL

EGS-10-80 49.9 1% RWR84S49R9FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S49R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S49R9FRRSL-ND
Through Hole Resistors RWR84S49R9FRRSL-ND
49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

49.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S49R9FRRSL 3110-RWR84S49R9FRRSL RWR84S49R9FRRSL-ND
Product Name RES 49.9 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49.9 ohms 49.9 ohms 49.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details