Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4R70FRRSL

Description
4.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4R70FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R70FRRSL-ND
Through Hole Resistors RWR84S4R70FRRSL-ND
4.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.7 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4R70FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R70FRRSL
Wirewound Resistors 3110-RWR84S4R70FRRSL
EGS-10-80 4.7 1% RWR84S4R70FR RSL

EGS-10-80 4.7 1% RWR84S4R70FR RSL

Supplier's Site Datasheet
RES 4.7 OHM 7W 1% WW AXIAL - RWR84S4R70FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7 OHM 7W 1% WW AXIAL
RWR84S4R70FRRSL
RES 4.7 OHM 7W 1% WW AXIAL RWR84S4R70FRRSL
RES 4.7ohm 7W 1% WW AXIAL

RES 4.7ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4R70FRRSL-ND 3110-RWR84S4R70FRRSL RWR84S4R70FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.7 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.7 ohms 4.7 ohms 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details