Vishay Intertechnology, Inc. RES 6.8K OHM 7W 1% WW AXIAL RWR84S6801FRS73

Description
RES 6.8Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 7W 1% WW AXIAL - RWR84S6801FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 7W 1% WW AXIAL
RWR84S6801FRS73
RES 6.8K OHM 7W 1% WW AXIAL RWR84S6801FRS73
RES 6.8Kohm 7W 1% WW AXIAL

RES 6.8Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6801FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6801FRS73
Wirewound Resistors 3110-RWR84S6801FRS73
EGS-10-80 6.8K 1% RWR84S6801FR S73

EGS-10-80 6.8K 1% RWR84S6801FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6801FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6801FRS73-ND
Through Hole Resistors RWR84S6801FRS73-ND
6.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6801FRS73 3110-RWR84S6801FRS73 RWR84S6801FRS73-ND
Product Name RES 6.8K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1622806-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150 ohms
View Details