Vishay Intertechnology, Inc. Through Hole Resistors RWR84S5231FSRSL

Description
5.23 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.23 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S5231FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5231FSRSL-ND
Through Hole Resistors RWR84S5231FSRSL-ND
5.23 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.23 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5231FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5231FSRSL
Wirewound Resistors 3110-RWR84S5231FSRSL
EGS-10-80 5.23K 1% RWR84S5231FS RSL

EGS-10-80 5.23K 1% RWR84S5231FS RSL

Supplier's Site Datasheet
RES 5.23K OHM 7W 1% WW AXIAL - RWR84S5231FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 7W 1% WW AXIAL
RWR84S5231FSRSL
RES 5.23K OHM 7W 1% WW AXIAL RWR84S5231FSRSL
RES 5.23Kohm 7W 1% WW AXIAL

RES 5.23Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S5231FSRSL-ND 3110-RWR84S5231FSRSL RWR84S5231FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 5.23K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details