Vishay Intertechnology, Inc. Through Hole Resistors RWR84S5111FSS73

Description
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S5111FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5111FSS73-ND
Through Hole Resistors RWR84S5111FSS73-ND
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5111FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5111FSS73
Wirewound Resistors 3110-RWR84S5111FSS73
EGS-10-80 5.11K 1% RWR84S5111FS S73

EGS-10-80 5.11K 1% RWR84S5111FS S73

Supplier's Site Datasheet
RES 5.11K OHM 7W 1% WW AXIAL - RWR84S5111FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 7W 1% WW AXIAL
RWR84S5111FSS73
RES 5.11K OHM 7W 1% WW AXIAL RWR84S5111FSS73
RES 5.11Kohm 7W 1% WW AXIAL

RES 5.11Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S5111FSS73-ND 3110-RWR84S5111FSS73 RWR84S5111FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 5.11K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details