Vishay Intertechnology, Inc. Through Hole Resistors RWR84S5620FSS73

Description
562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S5620FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5620FSS73-ND
Through Hole Resistors RWR84S5620FSS73-ND
562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5620FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5620FSS73
Wirewound Resistors 3110-RWR84S5620FSS73
EGS-10-80 562 1% RWR84S5620FS S73

EGS-10-80 562 1% RWR84S5620FS S73

Supplier's Site Datasheet
RES 562 OHM 7W 1% WW AXIAL - RWR84S5620FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 7W 1% WW AXIAL
RWR84S5620FSS73
RES 562 OHM 7W 1% WW AXIAL RWR84S5620FSS73
RES 562ohm 7W 1% WW AXIAL

RES 562ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S5620FSS73-ND 3110-RWR84S5620FSS73 RWR84S5620FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 562 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details