Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6191FMBSL

Description
6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6191FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6191FMBSL-ND
Through Hole Resistors RWR84S6191FMBSL-ND
6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.19K OHM 7W 1% WW AXIAL - RWR84S6191FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 7W 1% WW AXIAL
RWR84S6191FMBSL
RES 6.19K OHM 7W 1% WW AXIAL RWR84S6191FMBSL
RES 6.19Kohm 7W 1% WW AXIAL

RES 6.19Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6191FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6191FMBSL
Wirewound Resistors 3110-RWR84S6191FMBSL
EGS-10-80 6.19K 1% RWR84S6191FM BSL

EGS-10-80 6.19K 1% RWR84S6191FM BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S6191FMBSL-ND RWR84S6191FMBSL 3110-RWR84S6191FMBSL
Product Name Through Hole Resistors RES 6.19K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details