Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6191FMRSL

Description
EGS-10-80 6.19K 1% RWR84S6191FM RSL
Request a Quote Datasheet
Description
EGS-10-80 6.19K 1% RWR84S6191FM RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6191FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6191FMRSL
Wirewound Resistors 3110-RWR84S6191FMRSL
EGS-10-80 6.19K 1% RWR84S6191FM RSL

EGS-10-80 6.19K 1% RWR84S6191FM RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6191FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6191FMRSL-ND
Through Hole Resistors RWR84S6191FMRSL-ND
6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.19K OHM 7W 1% WW AXIAL - RWR84S6191FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 7W 1% WW AXIAL
RWR84S6191FMRSL
RES 6.19K OHM 7W 1% WW AXIAL RWR84S6191FMRSL
RES 6.19Kohm 7W 1% WW AXIAL

RES 6.19Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6191FMRSL RWR84S6191FMRSL-ND RWR84S6191FMRSL
Product Name Wirewound Resistors Through Hole Resistors RES 6.19K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6190 ohms 6190 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details