Vishay Intertechnology, Inc. Through Hole Resistors RWR84S5R11FPS73

Description
5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S5R11FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R11FPS73-ND
Through Hole Resistors RWR84S5R11FPS73-ND
5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S5R11FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R11FPS73
Wirewound Resistors 3110-RWR84S5R11FPS73
EGS-10-80 5.11 1% RWR84S5R11FP S73

EGS-10-80 5.11 1% RWR84S5R11FP S73

Supplier's Site Datasheet
RES 5.11 OHM 7W 1% WW AXIAL - RWR84S5R11FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 7W 1% WW AXIAL
RWR84S5R11FPS73
RES 5.11 OHM 7W 1% WW AXIAL RWR84S5R11FPS73
RES 5.11ohm 7W 1% WW AXIAL

RES 5.11ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay - 64C3903 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
64C3903
Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay 64C3903
Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Alloy,5.11Ohms,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84S5R11FPS73-ND 3110-RWR84S5R11FPS73 RWR84S5R11FPS73 64C3903
Product Name Through Hole Resistors Wirewound Resistors RES 5.11 OHM 7W 1% WW AXIAL Resistor,metal Alloy,5.11Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.11 ohms 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers