Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6651FRBSL

Description
6.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6651FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6651FRBSL-ND
Through Hole Resistors RWR84S6651FRBSL-ND
6.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S6651FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6651FRBSL
Wirewound Resistors 3110-RWR84S6651FRBSL
EGS-10-80 6.65K 1% RWR84S6651FR BSL

EGS-10-80 6.65K 1% RWR84S6651FR BSL

Supplier's Site Datasheet
RES 6.65K OHM 7W 1% WW AXIAL - RWR84S6651FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 7W 1% WW AXIAL
RWR84S6651FRBSL
RES 6.65K OHM 7W 1% WW AXIAL RWR84S6651FRBSL
RES 6.65Kohm 7W 1% WW AXIAL

RES 6.65Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6651FRBSL-ND 3110-RWR84S6651FRBSL RWR84S6651FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 6.65K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details