Vishay Intertechnology, Inc. Wirewound Resistors RWR84S75R0FRBSL

Description
EGS-10-80 75 1% RWR84S75R0FR BSL
Request a Quote Datasheet
Description
EGS-10-80 75 1% RWR84S75R0FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S75R0FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S75R0FRBSL
Wirewound Resistors 3110-RWR84S75R0FRBSL
EGS-10-80 75 1% RWR84S75R0FR BSL

EGS-10-80 75 1% RWR84S75R0FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S75R0FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S75R0FRBSL-ND
Through Hole Resistors RWR84S75R0FRBSL-ND
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 75 OHM 7W 1% WW AXIAL - RWR84S75R0FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 7W 1% WW AXIAL
RWR84S75R0FRBSL
RES 75 OHM 7W 1% WW AXIAL RWR84S75R0FRBSL
RES 75ohm 7W 1% WW AXIAL

RES 75ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S75R0FRBSL RWR84S75R0FRBSL-ND RWR84S75R0FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details