Vishay Intertechnology, Inc. RES 4.75 OHM 7W 1% WW AXIAL RWR84S4R75FSBSL

Description
RES 4.75ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.75ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.75 OHM 7W 1% WW AXIAL - RWR84S4R75FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.75 OHM 7W 1% WW AXIAL
RWR84S4R75FSBSL
RES 4.75 OHM 7W 1% WW AXIAL RWR84S4R75FSBSL
RES 4.75ohm 7W 1% WW AXIAL

RES 4.75ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S4R75FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R75FSBSL
Wirewound Resistors 3110-RWR84S4R75FSBSL
EGS-10-80 4.75 1% RWR84S4R75FS BSL

EGS-10-80 4.75 1% RWR84S4R75FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S4R75FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R75FSBSL-ND
Through Hole Resistors RWR84S4R75FSBSL-ND
4.75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4R75FSBSL 3110-RWR84S4R75FSBSL RWR84S4R75FSBSL-ND
Product Name RES 4.75 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.75 ohms 4.75 ohms 4.75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details