Vishay Intertechnology, Inc. Through Hole Resistors RWR84S66R5FSBSL

Description
66.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
66.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S66R5FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S66R5FSBSL-ND
Through Hole Resistors RWR84S66R5FSBSL-ND
66.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

66.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 66.5 OHM 7W 1% WW AXIAL - RWR84S66R5FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5 OHM 7W 1% WW AXIAL
RWR84S66R5FSBSL
RES 66.5 OHM 7W 1% WW AXIAL RWR84S66R5FSBSL
RES 66.5ohm 7W 1% WW AXIAL

RES 66.5ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S66R5FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S66R5FSBSL
Wirewound Resistors 3110-RWR84S66R5FSBSL
EGS-10-80 66.5 1% RWR84S66R5FS BSL

EGS-10-80 66.5 1% RWR84S66R5FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S66R5FSBSL-ND RWR84S66R5FSBSL 3110-RWR84S66R5FSBSL
Product Name Through Hole Resistors RES 66.5 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722154 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers