Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6340FRBSL

Description
634 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
634 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6340FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6340FRBSL-ND
Through Hole Resistors RWR84S6340FRBSL-ND
634 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

634 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 634 OHM 7W 1% WW AXIAL - RWR84S6340FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 7W 1% WW AXIAL
RWR84S6340FRBSL
RES 634 OHM 7W 1% WW AXIAL RWR84S6340FRBSL
RES 634ohm 7W 1% WW AXIAL

RES 634ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6340FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6340FRBSL
Wirewound Resistors 3110-RWR84S6340FRBSL
EGS-10-80 634 1% RWR84S6340FR BSL

EGS-10-80 634 1% RWR84S6340FR BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S6340FRBSL-ND RWR84S6340FRBSL 3110-RWR84S6340FRBSL
Product Name Through Hole Resistors RES 634 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 634 ohms 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
View Details
Through Hole Resistors - 2019-CF1/2C182J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details