Vishay Intertechnology, Inc. RES 71.5 OHM 7W 1% WW AXIAL RWR84S71R5FRBSL

Description
RES 71.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 71.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 71.5 OHM 7W 1% WW AXIAL - RWR84S71R5FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 71.5 OHM 7W 1% WW AXIAL
RWR84S71R5FRBSL
RES 71.5 OHM 7W 1% WW AXIAL RWR84S71R5FRBSL
RES 71.5ohm 7W 1% WW AXIAL

RES 71.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S71R5FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S71R5FRBSL-ND
Through Hole Resistors RWR84S71R5FRBSL-ND
71.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

71.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S71R5FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S71R5FRBSL
Wirewound Resistors 3110-RWR84S71R5FRBSL
EGS-10-80 71.5 1% RWR84S71R5FR BSL

EGS-10-80 71.5 1% RWR84S71R5FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S71R5FRBSL RWR84S71R5FRBSL-ND 3110-RWR84S71R5FRBSL
Product Name RES 71.5 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 71.5 ohms 71.5 ohms 71.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A5R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details