Vishay Intertechnology, Inc. RES 60.4 OHM 7W 1% WW AXIAL RWR84S60R4FSBSL

Description
RES 60.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 60.4ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4 OHM 7W 1% WW AXIAL - RWR84S60R4FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4 OHM 7W 1% WW AXIAL
RWR84S60R4FSBSL
RES 60.4 OHM 7W 1% WW AXIAL RWR84S60R4FSBSL
RES 60.4ohm 7W 1% WW AXIAL

RES 60.4ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S60R4FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S60R4FSBSL-ND
Through Hole Resistors RWR84S60R4FSBSL-ND
60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

60.4 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S60R4FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S60R4FSBSL
Wirewound Resistors 3110-RWR84S60R4FSBSL
EGS-10-80 60.4 1% RWR84S60R4FS BSL

EGS-10-80 60.4 1% RWR84S60R4FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S60R4FSBSL RWR84S60R4FSBSL-ND 3110-RWR84S60R4FSBSL
Product Name RES 60.4 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60.4 ohms 60.4 ohms 60.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1722234 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details