Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5R10FSB12

Description
EGS-10-80 5.1 1% RWR84S5R10FS B12
Request a Quote Datasheet
Description
EGS-10-80 5.1 1% RWR84S5R10FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5R10FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R10FSB12
Wirewound Resistors 3110-RWR84S5R10FSB12
EGS-10-80 5.1 1% RWR84S5R10FS B12

EGS-10-80 5.1 1% RWR84S5R10FS B12

Supplier's Site Datasheet
RES 5.1 OHM 7W 1% WW AXIAL - RWR84S5R10FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 7W 1% WW AXIAL
RWR84S5R10FSB12
RES 5.1 OHM 7W 1% WW AXIAL RWR84S5R10FSB12
RES 5.1ohm 7W 1% WW AXIAL

RES 5.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5R10FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R10FSB12-ND
Through Hole Resistors RWR84S5R10FSB12-ND
5.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5R10FSB12 RWR84S5R10FSB12 RWR84S5R10FSB12-ND
Product Name Wirewound Resistors RES 5.1 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 255000 ohms
View Details
2 suppliers
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers