Vishay Intertechnology, Inc. Wirewound Resistors RWR84S51R1FRBSL

Description
EGS-10-80 51.1 1% RWR84S51R1FR BSL
Request a Quote Datasheet
Description
EGS-10-80 51.1 1% RWR84S51R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S51R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S51R1FRBSL
Wirewound Resistors 3110-RWR84S51R1FRBSL
EGS-10-80 51.1 1% RWR84S51R1FR BSL

EGS-10-80 51.1 1% RWR84S51R1FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S51R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S51R1FRBSL-ND
Through Hole Resistors RWR84S51R1FRBSL-ND
51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

51.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 51.1 OHM 7W 1% WW AXIAL - RWR84S51R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 7W 1% WW AXIAL
RWR84S51R1FRBSL
RES 51.1 OHM 7W 1% WW AXIAL RWR84S51R1FRBSL
RES 51.1ohm 7W 1% WW AXIAL

RES 51.1ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S51R1FRBSL RWR84S51R1FRBSL-ND RWR84S51R1FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 51.1 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details