RES 4.99ohm 7W 0.1% WW AXIAL
4.99 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 4.99 .1% RWR84S4R99BR B12
Resistor,Metal Alloy,4.99Ohms,.1+/-
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84S4R99BRB12 | RWR84S4R99BRB12-ND | 3110-RWR84S4R99BRB12 | 75K1194 |
| Product Name | RES 4.99 OHM 7W 0.1% WW AXIAL | Through Hole Resistors | Wirewound Resistors | Resistor,metal Alloy,4.99Ohms,.1+/-% Tol,-50,50Ppm-Tc Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Resistance Range | 4.99 ohms | 4.99 ohms | 4.99 ohms | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 7 watts | 7 watts | ||
| Configuration | Single Resistor | Single Resistor |