Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6341FSBSL

Description
EGS-10-80 6.34K 1% RWR84S6341FS BSL
Request a Quote Datasheet
Description
EGS-10-80 6.34K 1% RWR84S6341FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6341FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6341FSBSL
Wirewound Resistors 3110-RWR84S6341FSBSL
EGS-10-80 6.34K 1% RWR84S6341FS BSL

EGS-10-80 6.34K 1% RWR84S6341FS BSL

Supplier's Site Datasheet
RES 6.34K OHM 7W 1% WW AXIAL - RWR84S6341FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 7W 1% WW AXIAL
RWR84S6341FSBSL
RES 6.34K OHM 7W 1% WW AXIAL RWR84S6341FSBSL
RES 6.34Kohm 7W 1% WW AXIAL

RES 6.34Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S6341FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6341FSBSL-ND
Through Hole Resistors RWR84S6341FSBSL-ND
6.34 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.34 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6341FSBSL RWR84S6341FSBSL RWR84S6341FSBSL-ND
Product Name Wirewound Resistors RES 6.34K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details