Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5621FSBSL

Description
EGS-10-80 5.62K 1% RWR84S5621FS BSL
Request a Quote Datasheet
Description
EGS-10-80 5.62K 1% RWR84S5621FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5621FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5621FSBSL
Wirewound Resistors 3110-RWR84S5621FSBSL
EGS-10-80 5.62K 1% RWR84S5621FS BSL

EGS-10-80 5.62K 1% RWR84S5621FS BSL

Supplier's Site Datasheet
RES 5.62K OHM 7W 1% WW AXIAL - RWR84S5621FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62K OHM 7W 1% WW AXIAL
RWR84S5621FSBSL
RES 5.62K OHM 7W 1% WW AXIAL RWR84S5621FSBSL
RES 5.62Kohm 7W 1% WW AXIAL

RES 5.62Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5621FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5621FSBSL-ND
Through Hole Resistors RWR84S5621FSBSL-ND
5.62 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.62 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5621FSBSL RWR84S5621FSBSL RWR84S5621FSBSL-ND
Product Name Wirewound Resistors RES 5.62K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details