Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6341FSB12

Description
EGS-10-80 6.34K 1% RWR84S6341FS B12
Request a Quote Datasheet
Description
EGS-10-80 6.34K 1% RWR84S6341FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6341FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6341FSB12
Wirewound Resistors 3110-RWR84S6341FSB12
EGS-10-80 6.34K 1% RWR84S6341FS B12

EGS-10-80 6.34K 1% RWR84S6341FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6341FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6341FSB12-ND
Through Hole Resistors RWR84S6341FSB12-ND
6.34 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.34 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.34K OHM 7W 1% WW AXIAL - RWR84S6341FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 7W 1% WW AXIAL
RWR84S6341FSB12
RES 6.34K OHM 7W 1% WW AXIAL RWR84S6341FSB12
RES 6.34Kohm 7W 1% WW AXIAL

RES 6.34Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6341FSB12 RWR84S6341FSB12-ND RWR84S6341FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 6.34K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 6-1676966-3 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39 ohms
Tolerance 5 +/- %
View Details
3 suppliers