Vishay Intertechnology, Inc. Wirewound Resistors RWR84S75R0FRRSL

Description
EGS-10-80 75 1% RWR84S75R0FR RSL
Request a Quote Datasheet
Description
EGS-10-80 75 1% RWR84S75R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S75R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S75R0FRRSL
Wirewound Resistors 3110-RWR84S75R0FRRSL
EGS-10-80 75 1% RWR84S75R0FR RSL

EGS-10-80 75 1% RWR84S75R0FR RSL

Supplier's Site Datasheet
RES 75 OHM 7W 1% WW AXIAL - RWR84S75R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 7W 1% WW AXIAL
RWR84S75R0FRRSL
RES 75 OHM 7W 1% WW AXIAL RWR84S75R0FRRSL
RES 75ohm 7W 1% WW AXIAL

RES 75ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S75R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S75R0FRRSL-ND
Through Hole Resistors RWR84S75R0FRRSL-ND
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S75R0FRRSL RWR84S75R0FRRSL RWR84S75R0FRRSL-ND
Product Name Wirewound Resistors RES 75 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details