Vishay Intertechnology, Inc. RES 6.8K OHM 7W 1% WW AXIAL RWR84S6801FRRSL

Description
RES 6.8Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.8Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8K OHM 7W 1% WW AXIAL - RWR84S6801FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8K OHM 7W 1% WW AXIAL
RWR84S6801FRRSL
RES 6.8K OHM 7W 1% WW AXIAL RWR84S6801FRRSL
RES 6.8Kohm 7W 1% WW AXIAL

RES 6.8Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6801FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6801FRRSL
Wirewound Resistors 3110-RWR84S6801FRRSL
EGS-10-80 6.8K 1% RWR84S6801FR RSL

EGS-10-80 6.8K 1% RWR84S6801FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6801FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6801FRRSL-ND
Through Hole Resistors RWR84S6801FRRSL-ND
6.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.8 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6801FRRSL 3110-RWR84S6801FRRSL RWR84S6801FRRSL-ND
Product Name RES 6.8K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6800 ohms 6800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details