Vishay Intertechnology, Inc. RES 5.42K OHM 7W 0.5% WW AXIAL RWR84S5421DRS73

Description
RES 5.42Kohm 7W 0.5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.42Kohm 7W 0.5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.42K OHM 7W 0.5% WW AXIAL - RWR84S5421DRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.42K OHM 7W 0.5% WW AXIAL
RWR84S5421DRS73
RES 5.42K OHM 7W 0.5% WW AXIAL RWR84S5421DRS73
RES 5.42Kohm 7W 0.5% WW AXIAL

RES 5.42Kohm 7W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S5421DRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5421DRS73
Wirewound Resistors 3110-RWR84S5421DRS73
EGS-10-80 5.42K .5% RWR84S5421DR S73

EGS-10-80 5.42K .5% RWR84S5421DR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5421DRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5421DRS73-ND
Through Hole Resistors RWR84S5421DRS73-ND
5.42 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.42 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S5421DRS73 3110-RWR84S5421DRS73 RWR84S5421DRS73-ND
Product Name RES 5.42K OHM 7W 0.5% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5420 ohms 5420 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details