Vishay Intertechnology, Inc. RES 5 OHM 7W 1% WW AXIAL RWR84S5R00FRS73

Description
RES 5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 7W 1% WW AXIAL - RWR84S5R00FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 7W 1% WW AXIAL
RWR84S5R00FRS73
RES 5 OHM 7W 1% WW AXIAL RWR84S5R00FRS73
RES 5ohm 7W 1% WW AXIAL

RES 5ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S5R00FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R00FRS73
Wirewound Resistors 3110-RWR84S5R00FRS73
EGS-10-80 5 1% RWR84S5R00FR S73

EGS-10-80 5 1% RWR84S5R00FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5R00FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R00FRS73-ND
Through Hole Resistors RWR84S5R00FRS73-ND
5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S5R00FRS73 3110-RWR84S5R00FRS73 RWR84S5R00FRS73-ND
Product Name RES 5 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details