Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5111FSRSL

Description
EGS-10-80 5.11K 1% RWR84S5111FS RSL
Request a Quote Datasheet
Description
EGS-10-80 5.11K 1% RWR84S5111FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5111FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5111FSRSL
Wirewound Resistors 3110-RWR84S5111FSRSL
EGS-10-80 5.11K 1% RWR84S5111FS RSL

EGS-10-80 5.11K 1% RWR84S5111FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5111FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5111FSRSL-ND
Through Hole Resistors RWR84S5111FSRSL-ND
5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.11 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.11K OHM 7W 1% WW AXIAL - RWR84S5111FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 7W 1% WW AXIAL
RWR84S5111FSRSL
RES 5.11K OHM 7W 1% WW AXIAL RWR84S5111FSRSL
RES 5.11Kohm 7W 1% WW AXIAL

RES 5.11Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5111FSRSL RWR84S5111FSRSL-ND RWR84S5111FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 5.11K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5110 ohms 5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers