Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5R90FRB12

Description
EGS-10-80 5.9 1% RWR84S5R90FR B12
Request a Quote Datasheet
Description
EGS-10-80 5.9 1% RWR84S5R90FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5R90FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R90FRB12
Wirewound Resistors 3110-RWR84S5R90FRB12
EGS-10-80 5.9 1% RWR84S5R90FR B12

EGS-10-80 5.9 1% RWR84S5R90FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5R90FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R90FRB12-ND
Through Hole Resistors RWR84S5R90FRB12-ND
5.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.9 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 5.9 OHM 7W 1% WW AXIAL - RWR84S5R90FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9 OHM 7W 1% WW AXIAL
RWR84S5R90FRB12
RES 5.9 OHM 7W 1% WW AXIAL RWR84S5R90FRB12
RES 5.9ohm 7W 1% WW AXIAL

RES 5.9ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5R90FRB12 RWR84S5R90FRB12-ND RWR84S5R90FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 5.9 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 5.9 ohms 5.9 ohms 5.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A39RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details