Vishay Intertechnology, Inc. Wirewound Resistors RWR84S5R10FSS73

Description
EGS-10-80 5.1 1% RWR84S5R10FS S73
Request a Quote Datasheet
Description
EGS-10-80 5.1 1% RWR84S5R10FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S5R10FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5R10FSS73
Wirewound Resistors 3110-RWR84S5R10FSS73
EGS-10-80 5.1 1% RWR84S5R10FS S73

EGS-10-80 5.1 1% RWR84S5R10FS S73

Supplier's Site Datasheet
RES 5.1 OHM 7W 1% WW AXIAL - RWR84S5R10FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1 OHM 7W 1% WW AXIAL
RWR84S5R10FSS73
RES 5.1 OHM 7W 1% WW AXIAL RWR84S5R10FSS73
RES 5.1ohm 7W 1% WW AXIAL

RES 5.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S5R10FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5R10FSS73-ND
Through Hole Resistors RWR84S5R10FSS73-ND
5.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

5.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S5R10FSS73 RWR84S5R10FSS73 RWR84S5R10FSS73-ND
Product Name Wirewound Resistors RES 5.1 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details