Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6811FSB12

Description
EGS-10-80 6.81K 1% RWR84S6811FS B12
Request a Quote Datasheet
Description
EGS-10-80 6.81K 1% RWR84S6811FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6811FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6811FSB12
Wirewound Resistors 3110-RWR84S6811FSB12
EGS-10-80 6.81K 1% RWR84S6811FS B12

EGS-10-80 6.81K 1% RWR84S6811FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6811FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6811FSB12-ND
Through Hole Resistors RWR84S6811FSB12-ND
6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.81K OHM 7W 1% WW AXIAL - RWR84S6811FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 7W 1% WW AXIAL
RWR84S6811FSB12
RES 6.81K OHM 7W 1% WW AXIAL RWR84S6811FSB12
RES 6.81Kohm 7W 1% WW AXIAL

RES 6.81Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6811FSB12 RWR84S6811FSB12-ND RWR84S6811FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 6.81K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details