Vishay Intertechnology, Inc. RES 4.42 OHM 7W 1% WW AXIAL RWR84S4R42FRS73

Description
RES 4.42ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.42ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42 OHM 7W 1% WW AXIAL - RWR84S4R42FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42 OHM 7W 1% WW AXIAL
RWR84S4R42FRS73
RES 4.42 OHM 7W 1% WW AXIAL RWR84S4R42FRS73
RES 4.42ohm 7W 1% WW AXIAL

RES 4.42ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S4R42FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R42FRS73-ND
Through Hole Resistors RWR84S4R42FRS73-ND
4.42 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.42 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4R42FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R42FRS73
Wirewound Resistors 3110-RWR84S4R42FRS73
EGS-10-80 4.42 1% RWR84S4R42FR S73

EGS-10-80 4.42 1% RWR84S4R42FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S4R42FRS73 RWR84S4R42FRS73-ND 3110-RWR84S4R42FRS73
Product Name RES 4.42 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4.42 ohms 4.42 ohms 4.42 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers