Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6R65FSB12

Description
6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6R65FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6R65FSB12-ND
Through Hole Resistors RWR84S6R65FSB12-ND
6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S6R65FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6R65FSB12
Wirewound Resistors 3110-RWR84S6R65FSB12
EGS-10-80 6.65 1% RWR84S6R65FS B12

EGS-10-80 6.65 1% RWR84S6R65FS B12

Supplier's Site Datasheet
RES 6.65 OHM 7W 1% WW AXIAL - RWR84S6R65FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 7W 1% WW AXIAL
RWR84S6R65FSB12
RES 6.65 OHM 7W 1% WW AXIAL RWR84S6R65FSB12
RES 6.65ohm 7W 1% WW AXIAL

RES 6.65ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6R65FSB12-ND 3110-RWR84S6R65FSB12 RWR84S6R65FSB12
Product Name Through Hole Resistors Wirewound Resistors RES 6.65 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers