Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8061FSBSL

Description
EGS-10-80 8.06K 1% RWR84S8061FS BSL
Request a Quote Datasheet
Description
EGS-10-80 8.06K 1% RWR84S8061FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8061FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8061FSBSL
Wirewound Resistors 3110-RWR84S8061FSBSL
EGS-10-80 8.06K 1% RWR84S8061FS BSL

EGS-10-80 8.06K 1% RWR84S8061FS BSL

Supplier's Site Datasheet
RES 8.06K OHM 7W 1% WW AXIAL - RWR84S8061FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.06K OHM 7W 1% WW AXIAL
RWR84S8061FSBSL
RES 8.06K OHM 7W 1% WW AXIAL RWR84S8061FSBSL
RES 8.06Kohm 7W 1% WW AXIAL

RES 8.06Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8061FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8061FSBSL-ND
Through Hole Resistors RWR84S8061FSBSL-ND
8.06 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.06 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8061FSBSL RWR84S8061FSBSL RWR84S8061FSBSL-ND
Product Name Wirewound Resistors RES 8.06K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8060 ohms 8060 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details