Vishay Intertechnology, Inc. RES 6.81K OHM 7W 1% WW AXIAL RWR84S6811FRRSL

Description
RES 6.81Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 7W 1% WW AXIAL - RWR84S6811FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 7W 1% WW AXIAL
RWR84S6811FRRSL
RES 6.81K OHM 7W 1% WW AXIAL RWR84S6811FRRSL
RES 6.81Kohm 7W 1% WW AXIAL

RES 6.81Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6811FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6811FRRSL
Wirewound Resistors 3110-RWR84S6811FRRSL
EGS-10-80 6.81K 1% RWR84S6811FR RSL

EGS-10-80 6.81K 1% RWR84S6811FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S6811FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6811FRRSL-ND
Through Hole Resistors RWR84S6811FRRSL-ND
6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.81 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6811FRRSL 3110-RWR84S6811FRRSL RWR84S6811FRRSL-ND
Product Name RES 6.81K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details