Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6191DRB12

Description
6.19 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.19 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6191DRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6191DRB12-ND
Through Hole Resistors RWR84S6191DRB12-ND
6.19 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.19 kOhms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 6.19K OHM 7W 0.5% WW AXIAL - RWR84S6191DRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 7W 0.5% WW AXIAL
RWR84S6191DRB12
RES 6.19K OHM 7W 0.5% WW AXIAL RWR84S6191DRB12
RES 6.19Kohm 7W 0.5% WW AXIAL

RES 6.19Kohm 7W 0.5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S6191DRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6191DRB12
Wirewound Resistors 3110-RWR84S6191DRB12
EGS-10-80 6.19K .5% RWR84S6191DR B12

EGS-10-80 6.19K .5% RWR84S6191DR B12

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S6191DRB12-ND RWR84S6191DRB12 3110-RWR84S6191DRB12
Product Name Through Hole Resistors RES 6.19K OHM 7W 0.5% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details