Vishay Intertechnology, Inc. Through Hole Resistors RWR84S4R32FSBSL

Description
4.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S4R32FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S4R32FSBSL-ND
Through Hole Resistors RWR84S4R32FSBSL-ND
4.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

4.32 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S4R32FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S4R32FSBSL
Wirewound Resistors 3110-RWR84S4R32FSBSL
EGS-10-80 4.32 1% RWR84S4R32FS BSL

EGS-10-80 4.32 1% RWR84S4R32FS BSL

Supplier's Site Datasheet
RES 4.32 OHM 7W 1% WW AXIAL - RWR84S4R32FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32 OHM 7W 1% WW AXIAL
RWR84S4R32FSBSL
RES 4.32 OHM 7W 1% WW AXIAL RWR84S4R32FSBSL
RES 4.32ohm 7W 1% WW AXIAL

RES 4.32ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S4R32FSBSL-ND 3110-RWR84S4R32FSBSL RWR84S4R32FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 4.32 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 4.32 ohms 4.32 ohms 4.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details