Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6810FSB12

Description
EGS-10-80 681 1% RWR84S6810FS B12
Request a Quote Datasheet
Description
EGS-10-80 681 1% RWR84S6810FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6810FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6810FSB12
Wirewound Resistors 3110-RWR84S6810FSB12
EGS-10-80 681 1% RWR84S6810FS B12

EGS-10-80 681 1% RWR84S6810FS B12

Supplier's Site Datasheet
RES 681 OHM 7W 1% WW AXIAL - RWR84S6810FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681 OHM 7W 1% WW AXIAL
RWR84S6810FSB12
RES 681 OHM 7W 1% WW AXIAL RWR84S6810FSB12
RES 681ohm 7W 1% WW AXIAL

RES 681ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S6810FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6810FSB12-ND
Through Hole Resistors RWR84S6810FSB12-ND
681 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

681 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6810FSB12 RWR84S6810FSB12 RWR84S6810FSB12-ND
Product Name Wirewound Resistors RES 681 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 681 ohms 681 ohms 681 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 3-1625985-3 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 270 ohms
View Details