Vishay Intertechnology, Inc. Wirewound Resistors RWR84S6R65FRS73

Description
EGS-10-80 6.65 1% RWR84S6R65FR S73
Request a Quote Datasheet
Description
EGS-10-80 6.65 1% RWR84S6R65FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S6R65FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6R65FRS73
Wirewound Resistors 3110-RWR84S6R65FRS73
EGS-10-80 6.65 1% RWR84S6R65FR S73

EGS-10-80 6.65 1% RWR84S6R65FR S73

Supplier's Site Datasheet
RES 6.65 OHM 7W 1% WW AXIAL - RWR84S6R65FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65 OHM 7W 1% WW AXIAL
RWR84S6R65FRS73
RES 6.65 OHM 7W 1% WW AXIAL RWR84S6R65FRS73
RES 6.65ohm 7W 1% WW AXIAL

RES 6.65ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S6R65FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6R65FRS73-ND
Through Hole Resistors RWR84S6R65FRS73-ND
6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.65 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S6R65FRS73 RWR84S6R65FRS73 RWR84S6R65FRS73-ND
Product Name Wirewound Resistors RES 6.65 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 6.65 ohms 6.65 ohms 6.65 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details