Vishay Intertechnology, Inc. RES 562 OHM 7W 1% WW AXIAL RWR84S5620FRB12

Description
RES 562ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 562ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 7W 1% WW AXIAL - RWR84S5620FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 7W 1% WW AXIAL
RWR84S5620FRB12
RES 562 OHM 7W 1% WW AXIAL RWR84S5620FRB12
RES 562ohm 7W 1% WW AXIAL

RES 562ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S5620FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S5620FRB12
Wirewound Resistors 3110-RWR84S5620FRB12
EGS-10-80 562 1% RWR84S5620FR B12

EGS-10-80 562 1% RWR84S5620FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84S5620FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S5620FRB12-ND
Through Hole Resistors RWR84S5620FRB12-ND
562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S5620FRB12 3110-RWR84S5620FRB12 RWR84S5620FRB12-ND
Product Name RES 562 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details