Vishay Intertechnology, Inc. Through Hole Resistors RWR84S6491FMRSL

Description
6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S6491FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S6491FMRSL-ND
Through Hole Resistors RWR84S6491FMRSL-ND
6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

6.49 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S6491FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S6491FMRSL
Wirewound Resistors 3110-RWR84S6491FMRSL
EGS-10-80 6.49K 1% RWR84S6491FM RSL

EGS-10-80 6.49K 1% RWR84S6491FM RSL

Supplier's Site Datasheet
RES 6.49K OHM 7W 1% WW AXIAL - RWR84S6491FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 7W 1% WW AXIAL
RWR84S6491FMRSL
RES 6.49K OHM 7W 1% WW AXIAL RWR84S6491FMRSL
RES 6.49Kohm 7W 1% WW AXIAL

RES 6.49Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S6491FMRSL-ND 3110-RWR84S6491FMRSL RWR84S6491FMRSL
Product Name Through Hole Resistors Wirewound Resistors RES 6.49K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123597 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1000 ohms
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details