EGS-10-80 604 1% RWR84S6040FS S73
RES 604ohm 7W 1% WW AXIAL
604 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Resistor,Metal Alloy,604Ohms,1+/-% Tol,-20,20ppm-TC
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S6040FSS73 | RWR84S6040FSS73 | RWR84S6040FSS73-ND | 64C3983 |
| Product Name | Wirewound Resistors | RES 604 OHM 7W 1% WW AXIAL | Through Hole Resistors | Resistor,metal Alloy,604Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 604 ohms | 604 ohms | 604 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ||
| Power Rating | 7 watts | 7 watts |